MULTIMKT-TIMING Product overview: 9FGV0641AKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0641AKILF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1020876-9FGV0641AKIL
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tray
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: LVDS, Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-4068,-800-4068
Base Product Number: 9FGV0641
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 40-VFQFPN (5x5)
CLOCK GENERATOR, 100MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
MULTIMKT-TIMING
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9FGV0641AKILF | 1020876-9FGV0641AKILF | 9FGV0641AKILF | 50AJ9498 | 9FGV0641AKILF |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Application Specific Clock/Timing | Clock Generator, 100Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Application Specific |
| Bus Interface | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | CMOS; HCSL, LVCMOS | ||
| Package Type | Tray | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | ||
| Frequency | 27 MHz | 100 MHz | 100 MHz | 100 MHz |