PCI Express (PCIe) IC 100MHz 1 Output 40-VFQFPN (5x5)
IC CLOCK GENERATOR 40VFQFPN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 800-3169-ND | 9FGV0631CKLF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | LVCMOS | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 1.9 volts | |
| Frequency | 100 MHz | 100 MHz |