Renesas Electronics Corporation Application Specific Clock/Timing 9FGV0631CKILF

Description
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 40-VFQFPN (5x5)
Request a Quote Datasheet
Description
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 40-VFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 800-9FGV0631CKILF-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-9FGV0631CKILF-ND
Application Specific Clock/Timing 800-9FGV0631CKILF-ND
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 40-VFQFPN (5x5)

PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 40-VFQFPN (5x5)

Buy Now Datasheet
Clock/Timing - Application Specific - 9FGV0631CKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9FGV0631CKILF
Clock/Timing - Application Specific 9FGV0631CKILF
VFQFPN 5.00X5.00X0.90 MM, 0.40MM

VFQFPN 5.00X5.00X0.90 MM, 0.40MM

Supplier's Site Datasheet
Application Specific Clock/Timing - 9FGV0631CKILF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FGV0631CKILF
Application Specific Clock/Timing 9FGV0631CKILF
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 40-VFQFPN (5x5)

PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 40-VFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-9FGV0631CKILF-ND 9FGV0631CKILF 9FGV0631CKILF
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface LVCMOS CMOS; LP-HCSL, LVCMOS
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 40-VFQFN Exposed Pad
Supply Voltage 1.7 to 1.9 volts 1.7 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
8 suppliers
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface - CDCV850IDGGG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY23FP12OXI-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers