Manufacturer: Renesas Electronics America
Win Source Part Number: 852078-9FGV0441AKILF
Features: IC 1 Output
Package: Reel - TR
Family Name: ICS9FGV0441
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9FGV0441AKILFT, ICS9FGV0441AKILFT-ND
IC CLOCK GENERATOR 32VFQFPN Product overview: 9FGV0441AKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0441AKILFT can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 32VFQFPN
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
CLOCK GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 852078-9FGV0441AKILFT | 763-9FGV0441AKILFT | 9FGV0441AKILFT | 9FGV0441AKILFT | 85AJ8655 |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 9FGV0441AKILFT | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing | Clock Generator, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | |
| Bus Interface | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | |||
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | ||
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts |