IC CLOCK GENERATOR 32VFQFPN Product overview: 9FGV0441AKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0441AKILF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354185-9FGV0441AKIL
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Base Product Number: 9FGV0441
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V
Output: HCSL, LVCMOS
Number of Circuits: 1
PLL: Yes
Main Purpose: PCI Express (PCIe)
Input: Crystal
Frequency - Max: 100MHz
IC CLOCK GENERATOR 32VFQFPN
CLOCK GENERATOR, 100MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9FGV0441AKILF | 1354185-9FGV0441AKILF | 9FGV0441AKILF | 50AJ9497 | 9FGV0441AKILF |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Clock/Timing - Application Specific | Clock Generator, 100Mhz, -40 To 85Deg C Rohs Compliant Renesas | Application Specific Clock/Timing |
| Bus Interface | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | CMOS; HCSL, LVCMOS | ||
| Package Type | Tray | 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | ||
| Frequency | 27 MHz | 100 MHz | 100 MHz | 100 MHz |