IC CLOCK GENERATOR 24VFQFPN Product overview: 9FGV0241AKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGV0241AKILFT can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 848022-9FGV0241AKILF
Features: IC 1 Output
Package: Reel - TR
Family Name: ICS9FGV0241
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9FGV0241AKILFT, 9FGV0241AKILFT-ND, ICS9FGV0241AKILFT-ND
CLOCK GENERATOR, 25MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 24-QFN (4x4)
IC CLOCK GENERATOR 24VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9FGV0241AKILFT | 848022-9FGV0241AKILFT | 50AH2944 | 9FGV0241AKILFT | 9FGV0241AKILFT |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - 9FGV0241AKILFT | Clock Generator, 25Mhz, -40 To 85Deg C Rohs Compliant Renesas | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | |||
| Package Type | Tape & Reel (TR) | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 27 MHz | 100 MHz | 100 MHz |