The 9FGU0831CKILF is a low-power PCIe clock generator designed for applications requiring a 1.5V power supply. It features eight differential outputs capable of delivering clock signals up to 100MHz, along with a 1.5V LVCMOS reference output that supports Wake-On-LAN functionality. The device offers low cycle-to-cycle jitter of less than 50ps and output-to-output skew of less than 60ps, ensuring high signal integrity compliant with PCIe Gen1-3 standards. This clock generator includes programmable features such as slew rate and output amplitude adjustments, allowing customization for various line lengths and application environments. It supports multiple spread spectrum levels to reduce electromagnetic interference and can be configured via strapping pins, eliminating the need for an SMBus interface for basic control. The 48-pin VFQFPN package is compact, measuring 6x6 mm, making it suitable for space-constrained designs. Typical power consumption is around 50mW, contributing to reduced thermal concerns in the system.
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
VFQFPN 6.00X6.00X0.90 MM, 0.40MM
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-9FGU0831CKILF-ND | 9FGU0831CKILF | 9FGU0831CKILF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; LP-HCSL, LVCMOS | |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad |
| Supply Voltage | 1.43 to 1.57 volts | 1.43 to 1.57 volts |