PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 40-VFQFPN (5x5)
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 40-VFQFPN (5x5)
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-9FGU0631CKILF-ND | 9FGU0631CKILF | 9FGU0631CKILF |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; LP-HCSL, LVCMOS | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.43 to 1.57 volts | 1.43 to 1.57 volts |