VFQFPN 5.00X5.00X0.90 MM, 0.50MM
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 32-VFQFPN (5x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 9FGU0441AKLFT | 9FGU0441AKLFT |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad |
| Frequency | 100 MHz | 100 MHz |
| Bus Interface | CMOS; LP-HCSL, LVCMOS |