PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 24-VFQFPN (4x4)
VFQFPN 4.00X4.00X0.90 MM, 0.50MM
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 9FGU0231AKILFT | 9FGU0231AKILFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; LP-HCSL, LVCMOS | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.43 to 1.57 volts |