The 9FGP205AKLFT is a frequency timing generator designed for use in Intel server peripherals, providing a variety of clock outputs. It features one 0.7V current-mode differential CPU output, six 50MHz RMII outputs, two 125MHz RGMII outputs, one 96MHz DOT output, one 33.33MHz output, one 32.768KHz output, and two 25MHz REF outputs. The device supports +/- 100ppm frequency accuracy and offers selectable SMBus addresses for control. It includes spread spectrum capability on the CPU and DOT 96MHz clocks, and allows for differential outputs to be disabled via pins or SMBus. The part operates with a nominal supply voltage of 3.3V and is packaged in a 40-pin MLF configuration, suitable for applications requiring precise clock generation in server environments.
Intel CPU Servers IC 400MHz 1 Output 40-VFQFPN
IC CLOCK GENERATOR 32MLF
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 9FGP205AKLFT-ND | 9FGP205AKLFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz |