Win Source Part Number: 1216939-9FGP205AKLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tray
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VFQFPN
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3267,9FGP205AKLF
Base Product Number: 9FGP205
Intel CPU Servers IC 400MHz 1 Output 40-VFQFPN
IC CLOCK GENERATOR 32MLF Product overview: 9FGP205AKLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGP205AKLF can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 32MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks |
| Product Number | 1216939-9FGP205AKLF | 800-3267-ND | 763-9FGP205AKLF | 9FGP205AKLF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | ||
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; 40-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |