Manufacturer: Renesas Electronics America
Win Source Part Number: 845857-9FGP204BKLFT
Features: IC 1 Output
Package: Reel - TR
Family Name: ICS9FGP204
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9FGP204BKLFT, ICS9FGP204BKLFT-ND
IC CLOCK GENERATOR 40VFQFPN Product overview: 9FGP204BKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGP204BKLFT can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 40VFQFPN
IC CLOCK GENERATOR 32MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 845857-9FGP204BKLFT | 763-9FGP204BKLFT | 9FGP204BKLFT | 668-9FGP204BKLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 9FGP204BKLFT | Clock and Timing IC | Clock/Timing - Application Specific | IC CLOCK GENERATOR 32MLF |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | |||
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | 40-VFQFN Exposed Pad | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |