Renesas Electronics Corporation Clock and Timing IC 9FGP202AKLFT

Description
IC FREQ TIMING GENERATOR 40VFQFN Product overview: 9FGP202AKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGP202AKLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ TIMING GENERATOR 40VFQFN Product overview: 9FGP202AKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGP202AKLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-9FGP202AKLFT
Clock and Timing IC 763-9FGP202AKLFT
IC FREQ TIMING GENERATOR 40VFQFN Product overview: 9FGP202AKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGP202AKLFT can be used for catalog matching and distributor lookup.

IC FREQ TIMING GENERATOR 40VFQFN Product overview: 9FGP202AKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGP202AKLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 800-3648-2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-3648-2-ND
Application Specific Clock/Timing 800-3648-2-ND
Intel CPU Servers Clock/Frequency Generator IC 400MHz 1 Output 40-VFQFPN (6x6)

Intel CPU Servers Clock/Frequency Generator IC 400MHz 1 Output 40-VFQFPN (6x6)

Buy Now Datasheet
Application Specific Clock/Timing - 800-3648-1-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-3648-1-ND
Application Specific Clock/Timing 800-3648-1-ND
Intel CPU Servers Clock/Frequency Generator IC 400MHz 1 Output 40-VFQFPN (6x6)

Intel CPU Servers Clock/Frequency Generator IC 400MHz 1 Output 40-VFQFPN (6x6)

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9FGP202AKLFT
858749-9FGP202AKLFT
Clock/Timing - Clock/Timing - Application Specific - 9FGP202AKLFT 858749-9FGP202AKLFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858749-9FGP202AKLFT Operating Temperature Range: 0°C ~ 70°C Features: Intel CPU Servers Clock/Frequency Generator IC 400MHz Output 40-VFQFPN (6x6) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ICS9FGP202 Categories: Integrated Circuits (ICs) Case / Package: 40-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9FGP202AKLFT, 9FGP202AKLFT-ND, ICS9FGP202AKLFT-ND, 800-3648-6, 800-3648-1, 800-3648-2

Manufacturer: Renesas Electronics America
Win Source Part Number: 858749-9FGP202AKLFT
Operating Temperature Range: 0°C ~ 70°C
Features: Intel CPU Servers Clock/Frequency Generator IC 400MHz Output 40-VFQFPN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS9FGP202
Categories: Integrated Circuits (ICs)
Case / Package: 40-VFQFPN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9FGP202AKLFT, 9FGP202AKLFT-ND, ICS9FGP202AKLFT-ND, 800-3648-6, 800-3648-1, 800-3648-2

Buy Now Datasheet
Application Specific Clock/Timing - 9FGP202AKLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FGP202AKLFT
Application Specific Clock/Timing 9FGP202AKLFT
Intel CPU Servers Clock/Frequency Generator IC 400MHz 1 Output 40-VFQFPN (6x6)

Intel CPU Servers Clock/Frequency Generator IC 400MHz 1 Output 40-VFQFPN (6x6)

Buy Now Datasheet
Clock/Timing - Application Specific - 9FGP202AKLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9FGP202AKLFT
Clock/Timing - Application Specific 9FGP202AKLFT
IC FREQ TIMING GENERATOR 40VFQFN

IC FREQ TIMING GENERATOR 40VFQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 763-9FGP202AKLFT 800-3648-2-ND 858749-9FGP202AKLFT 9FGP202AKLFT 9FGP202AKLFT
Product Name Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Clock/Timing - Application Specific - 9FGP202AKLFT Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface Clock Clock Clock
Package Type Tape & Reel (TR) Surface Mount; 40-VFQFN Exposed Pad Surface Mount; 40-VFQFPN (6x6) Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-MB15E03SLPFV1-G-BND-6E1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-LSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
100MHZ Clock and Timing IC - 763-CY28400OCT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-4-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers