Manufacturer: Renesas Electronics America
Win Source Part Number: 858748-9FGL699AKLFT
Operating Temperature Range: 0°C ~ 70°C
Features: PCI Express (PCIe) IC 100MHz 1 Output 32-VFQFPN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS9FGL699
Categories: Integrated Circuits (ICs)
Case / Package: 32-VFQFPN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9FGL699AKLFT, ICS9FGL699AKLFT-ND
IC CLOCK GENERATOR 32MLF Product overview: 9FGL699AKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGL699AKLFT can be used for catalog matching and distributor lookup.
PCI Express (PCIe) IC 100MHz 1 Output 32-VFQFPN (5x5)
IC CLOCK GENERATOR 32MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 858748-9FGL699AKLFT | 763-9FGL699AKLFT | 9FGL699AKLFT-ND | 9FGL699AKLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 9FGL699AKLFT | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | ||
| Package Type | Surface Mount; 32-VFQFPN (5x5) | Tape & Reel (TR) | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | |
| Bus Interface | HCSL | HCSL |