Win Source Part Number: 1353996-9FGL0851CKIL
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN (6x6)
Base Product Number: 9FGL0851
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: HCSL, LVCMOS
Number of Circuits: 1
PLL: Yes
Main Purpose: PCI Express (PCIe)
Input: Clock, Crystal
Frequency - Max: 100MHz
IC CLOCK BUFFER 48VFQFPN Product overview: 9FGL0851CKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGL0851CKILFT can be used for catalog matching and distributor lookup.
IC CLOCK BUFFER 48VFQFPN
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1353996-9FGL0851CKILFT | 763-9FGL0851CKILFT | 9FGL0851CKILFT | 9FGL0851CKILFT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | CMOS; HCSL, LVCMOS | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | |
| Package Type | 48-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 48-VFQFN Exposed Pad | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |