Win Source Part Number: 1337504-9FGL0851CKIL
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Package: Tray
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 490
Input: Clock, Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 9FGL0851
Product Status: Obsolete
IC CLOCK BUFFER 48VFQFPN Product overview: 9FGL0851CKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGL0851CKILF can be used for catalog matching and distributor lookup.
IC CLOCK BUFFER 48VFQFPN
CLOCK GENERATOR, 25MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1337504-9FGL0851CKILF | 763-9FGL0851CKILF | 9FGL0851CKILF | 62AK0339 | 9FGL0851CKILF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific | Clock Generator, 25Mhz, -40 To 85Deg C Rohs Compliant Renesas | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | |
| Bus Interface | CMOS; HCSL, LVCMOS | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | ||
| Package Type | 48-VFQFN Exposed Pad | Tray | Surface Mount; Surface Mount | Surface Mount; 48-VFQFN Exposed Pad | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |