Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - 9FGL0841BKILFT 9FGL0841BKILFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858747-9FGL0841BKILF T Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858747-9FGL0841BKILF T Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9FGL0841BKILFT
858747-9FGL0841BKILFT
Clock/Timing - Clock/Timing - Application Specific - 9FGL0841BKILFT 858747-9FGL0841BKILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858747-9FGL0841BKILF T Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 858747-9FGL0841BKILFT
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFQFPN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-9FGL0841BKILFT
Clock and Timing IC 763-9FGL0841BKILFT
IC CLOCK GENERATOR 48VFQFP Product overview: 9FGL0841BKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGL0841BKILFT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 48VFQFP Product overview: 9FGL0841BKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGL0841BKILFT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Application Specific - 9FGL0841BKILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9FGL0841BKILFT
Clock/Timing - Application Specific 9FGL0841BKILFT
IC CLOCK GENERATOR 48VFQFP

IC CLOCK GENERATOR 48VFQFP

Supplier's Site Datasheet
Application Specific Clock/Timing - 9FGL0841BKILFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FGL0841BKILFT
Application Specific Clock/Timing 9FGL0841BKILFT
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)

PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 858747-9FGL0841BKILFT 763-9FGL0841BKILFT 9FGL0841BKILFT 9FGL0841BKILFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9FGL0841BKILFT Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 48-VFQFPN (6x6) Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 48-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Bus Interface HCSL, LVCMOS CMOS; HCSL, LVCMOS
Unlock Full Specs
to access all available technical data