IC CLK GEN PCIE 32VFQFP Product overview: 9FGL0441BKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FGL0441BKILF can be used for catalog matching and distributor lookup.
CLOCK GENERATOR, 100MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK GEN PCIE 32VFQFP
PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 32-VFQFPN (5x5)
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9FGL0441BKILF | 50AH2943 | 9FGL0441BKILF | 9FGL0441BKILF |
| Product Name | Clock and Timing IC | Clock Generator, 100Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | ||
| Package Type | Tray | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 100 MHz | 100 MHz | 100 MHz |