IC FREQ GENERATOR 48TSSOP Product overview: 9FG830AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG830AGLF can be used for catalog matching and distributor lookup.
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP
Win Source Part Number: 1010686-9FG830AGLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 39
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVTTL
PLL: Yes
Main Purpose: Intel QPI, PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-2932-5,ICS9FG830
Base Product Number: 9FG830
Product Status: Last Time Buy
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP
IC FREQ GENERATOR 48TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9FG830AGLF | 800-2932-5-ND | 1010686-9FG830AGLF | 9FG830AGLF | 9FG830AGLF |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL, LVTTL | LVTTL | TTL; HCSL, LVTTL | TTL; HCSL, LVTTL | |
| Package Type | Tube | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; 48-TFSOP (0.240", 6.10mm Width) | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz |