Renesas Electronics Corporation Clock and Timing IC 9FG830AGILFT

Description
IC FREQ GENERATOR 48TSSOP Product overview: 9FG830AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG830AGILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ GENERATOR 48TSSOP Product overview: 9FG830AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG830AGILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-9FG830AGILFT
Clock and Timing IC 763-9FG830AGILFT
IC FREQ GENERATOR 48TSSOP Product overview: 9FG830AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG830AGILFT can be used for catalog matching and distributor lookup.

IC FREQ GENERATOR 48TSSOP Product overview: 9FG830AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG830AGILFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 800-2539-2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-2539-2-ND
Application Specific Clock/Timing 800-2539-2-ND
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP

Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9FG830AGILFT
847568-9FG830AGILFT
Clock/Timing - Clock/Timing - Application Specific - 9FG830AGILFT 847568-9FG830AGILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 847568-9FG830AGILFT Features: IC 1 Output Package: Reel - TR Family Name: ICS9FG830 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9FG830AGILFT-ND, 800-2539-2, ICS9FG830AGILFT, 800-2539-1, 800-2539-6

Manufacturer: Renesas Electronics America
Win Source Part Number: 847568-9FG830AGILFT
Features: IC 1 Output
Package: Reel - TR
Family Name: ICS9FG830
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9FG830AGILFT-ND, 800-2539-2, ICS9FG830AGILFT, 800-2539-1, 800-2539-6

Buy Now Datasheet
Application Specific Clock/Timing - 9FG830AGILFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FG830AGILFT
Application Specific Clock/Timing 9FG830AGILFT
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP

Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 9FG830AGILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9FG830AGILFT
Clock/Timing - Application Specific 9FG830AGILFT
IC FREQ GENERATOR 48TSSOP

IC FREQ GENERATOR 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 763-9FG830AGILFT 800-2539-2-ND 847568-9FG830AGILFT 9FG830AGILFT 9FG830AGILFT
Product Name Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Clock/Timing - Application Specific - 9FG830AGILFT Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface HCSL, LVTTL LVTTL TTL; HCSL, LVTTL
Package Type Tape & Reel (TR) Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data