Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - 9FG830AFLF 9FG830AFLF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858746-9FG830AFLF Operating Temperature Range: 0°C ~ 70°C Features: Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-SSOP Package: Tube Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS9FG830 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9FG830AFLF, ICS9FG830AFLF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858746-9FG830AFLF Operating Temperature Range: 0°C ~ 70°C Features: Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-SSOP Package: Tube Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS9FG830 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9FG830AFLF, ICS9FG830AFLF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9FG830AFLF
858746-9FG830AFLF
Clock/Timing - Clock/Timing - Application Specific - 9FG830AFLF 858746-9FG830AFLF
Manufacturer: Renesas Electronics America Win Source Part Number: 858746-9FG830AFLF Operating Temperature Range: 0°C ~ 70°C Features: Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-SSOP Package: Tube Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS9FG830 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9FG830AFLF, ICS9FG830AFLF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858746-9FG830AFLF
Operating Temperature Range: 0°C ~ 70°C
Features: Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-SSOP
Package: Tube
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS9FG830
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9FG830AFLF, ICS9FG830AFLF-ND

Buy Now Datasheet
Clock and Timing IC - 763-9FG830AFLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-9FG830AFLF
Clock and Timing IC 763-9FG830AFLF
IC FREQ GENERATOR 48SSOP Product overview: 9FG830AFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG830AFLF can be used for catalog matching and distributor lookup.

IC FREQ GENERATOR 48SSOP Product overview: 9FG830AFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG830AFLF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Application Specific - 9FG830AFLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9FG830AFLF
Clock/Timing - Application Specific 9FG830AFLF
IC FREQ GENERATOR 48SSOP

IC FREQ GENERATOR 48SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - 9FG830AFLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FG830AFLF
Application Specific Clock/Timing 9FG830AFLF
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-SSOP

Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 858746-9FG830AFLF 763-9FG830AFLF 9FG830AFLF 9FG830AFLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9FG830AFLF Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 48-SSOP 48-BSSOP (0.295", 7.50mm Width) Surface Mount; Surface Mount Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Frequency 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data