Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-SSOP
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-SSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 9FG830AFILF-ND | 9FG830AFILF |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVTTL | TTL; HCSL, LVTTL |
| Package Type | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |