IC FREQ GENERATOR 28TSSOP Product overview: 9FG430AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG430AGILFT can be used for catalog matching and distributor lookup.
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-TSSOP
Win Source Part Number: 1024330-9FG430AGILFT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVTTL
PLL: Yes
Main Purpose: Intel QPI, PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9FG430AGILFT,800-
Base Product Number: 9FG430
Product Status: Last Time Buy
IC FREQ GENERATOR 28TSSOP
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9FG430AGILFT | 800-2537-2-ND | 1024330-9FG430AGILFT | 9FG430AGILFT | 9FG430AGILFT |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | HCSL, LVTTL | LVTTL | TTL; HCSL, LVTTL | TTL; HCSL, LVTTL | |
| Package Type | Tape & Reel (TR) | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 28-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz |