Renesas Electronics Corporation Application Specific Clock/Timing 9FG430AGILF

Description
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-TSSOP
Request a Quote Datasheet
Description
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 9FG430AGILF-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
9FG430AGILF-ND
Application Specific Clock/Timing 9FG430AGILF-ND
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-TSSOP

Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - 1377678-9FG430AGILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
1377678-9FG430AGILF
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing 1377678-9FG430AGILF
Win Source Part Number: 1377678-9FG430AGILF Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Obsolete Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Base Product Number: 9FG430 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Output: HCSL, LVTTL Number of Circuits: 1 PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Input: Clock, Crystal Frequency - Max: 400MHz

Win Source Part Number: 1377678-9FG430AGILF
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Obsolete
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Base Product Number: 9FG430
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: HCSL, LVTTL
Number of Circuits: 1
PLL: Yes
Main Purpose: Intel QPI, PCI Express (PCIe)
Input: Clock, Crystal
Frequency - Max: 400MHz

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-9FG430AGILF
Clock and Timing IC 763-9FG430AGILF
IC FREQ GENERATOR 28TSSOP Product overview: 9FG430AGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG430AGILF can be used for catalog matching and distributor lookup.

IC FREQ GENERATOR 28TSSOP Product overview: 9FG430AGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG430AGILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - 9FG430AGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9FG430AGILF
Clock/Timing - Application Specific 9FG430AGILF
IC FREQ GENERATOR 28TSSOP

IC FREQ GENERATOR 28TSSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - 9FG430AGILF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FG430AGILF
Application Specific Clock/Timing 9FG430AGILF
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-TSSOP

Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number 9FG430AGILF-ND 1377678-9FG430AGILF 763-9FG430AGILF 9FG430AGILF 9FG430AGILF
Product Name Application Specific Clock/Timing Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface LVTTL TTL; HCSL, LVTTL HCSL, LVTTL TTL; HCSL, LVTTL
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" 28-TSSOP (0.173", 4.40mm Width) Tray Surface Mount; Surface Mount Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data