Manufacturer: Renesas Electronics America
Win Source Part Number: 858745-9FG430AFILF
Operating Temperature Range: -40°C ~ 85°C
Features: Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-SSOP
Package: Tray
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS9FG430
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9FG430AFILF, ICS9FG430AFILF-ND
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-SSOP
IC FREQ GENERATOR 28SSOP Product overview: 9FG430AFILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG430AFILF can be used for catalog matching and distributor lookup.
IC FREQ GENERATOR 28SSOP
IC FREQ GENERATOR 28SSOP
Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 28-SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 858745-9FG430AFILF | 9FG430AFILF-ND | 763-9FG430AFILF | 9FG430AFILF | 668-9FG430AFILF | 9FG430AFILF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 9FG430AFILF | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific | IC FREQ GENERATOR 28SSOP | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 28-SSOP | Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" | Tray | Surface Mount; Surface Mount | 28-SSOP (0.209, 5.30mm Width) | Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVTTL | HCSL, LVTTL | TTL; HCSL, LVTTL |