Renesas Electronics Corporation Clock and Timing IC 9FG1904BK-1LF

Description
IC FREQUENCY GENERATOR 72-VFQFPN Product overview: 9FG1904BK-1LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG1904BK-1LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQUENCY GENERATOR 72-VFQFPN Product overview: 9FG1904BK-1LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG1904BK-1LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
763-9FG1904BK-1LF
Clock and Timing IC 763-9FG1904BK-1LF
IC FREQUENCY GENERATOR 72-VFQFPN Product overview: 9FG1904BK-1LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG1904BK-1LF can be used for catalog matching and distributor lookup.

IC FREQUENCY GENERATOR 72-VFQFPN Product overview: 9FG1904BK-1LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG1904BK-1LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1041845-9FG1904BK-1LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1041845-9FG1904BK-1LF
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1041845-9FG1904BK-1LF
Win Source Part Number: 1041845-9FG1904BK-1L F Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tray Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 168 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 72-VFQFN Exposed Pad Supplier Device Package: 72-VFQFPN (10x10) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 9ZX21901BKLF; 9ZX21901CKLF; 9ZX21901BKLFT; CY28409ZXC; NB4N121KMNR2G; NB3N121KMNG9FG1904BK 1LF; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9FG1904BK-1LF-ND, 9FG1904BK-1LF-ND,ICS 9FG1904BK-1LF,2832-9 FG1904BK-1LF Base Product Number: 9FG1904 Product Status: Obsolete

Win Source Part Number: 1041845-9FG1904BK-1LF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tray
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 168
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VFQFPN (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 9ZX21901BKLF; 9ZX21901CKLF; 9ZX21901BKLFT; CY28409ZXC; NB4N121KMNR2G; NB3N121KMNG9FG1904BK1LF;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9FG1904BK-1LF-ND,9FG1904BK-1LF-ND,ICS9FG1904BK-1LF,2832-9FG1904BK-1LF
Base Product Number: 9FG1904
Product Status: Obsolete

Buy Now Datasheet
Application Specific Clock/Timing - 9FG1904BK-1LF-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
9FG1904BK-1LF-ND
Application Specific Clock/Timing 9FG1904BK-1LF-ND
PCI Express (PCIe) Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 72-VFQFPN (10x10)

PCI Express (PCIe) Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 72-VFQFPN (10x10)

Buy Now Datasheet
Application Specific Clock/Timing - 9FG1904BK-1LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FG1904BK-1LF
Application Specific Clock/Timing 9FG1904BK-1LF
PCI Express (PCIe) Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 72-VFQFPN (10x10)

PCI Express (PCIe) Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 72-VFQFPN (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 763-9FG1904BK-1LF 1041845-9FG1904BK-1LF 9FG1904BK-1LF-ND 9FG1904BK-1LF
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific Application Specific Clock/Timing Application Specific Clock/Timing
Bus Interface Clock Clock Clock Clock
Package Type Tray Surface Mount; 72-VFQFN Exposed Pad Surface Mount; 72-VFQFN Exposed Pad Surface Mount; 72-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data