Manufacturer: Renesas Electronics America
Win Source Part Number: 920854-9FG1201HFLFT
Operating Temperature Range: 0°C ~ 70°C
Features: Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-SSOP
Package: Reel - TR
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS9FG1201
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9FG1201HFLFT, ICS9FG1201HFLFT-ND
IC FREQUENCY GENERATOR 56-SSOP Product overview: 9FG1201HFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG1201HFLFT can be used for catalog matching and distributor lookup.
Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-SSOP
IC FREQUENCY GENERATOR 56-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 920854-9FG1201HFLFT | 763-9FG1201HFLFT | 9FG1201HFLFT | 9FG1201HFLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 9FG1201HFLFT | SSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 56-SSOP | 56-BSSOP (0.295", 7.50mm Width) | Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Bus Interface | HCSL |