Win Source Part Number: 1176960-9FG108EGLFT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL
PLL: Yes
Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-2663-1,800-2663-
Base Product Number: 9FG108
IC FREQ TIMING GENERATOR 48TSSOP Product overview: 9FG108EGLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG108EGLFT can be used for catalog matching and distributor lookup.
IC FREQ TIMING GENERATOR 48TSSOP
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 48-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1176960-9FG108EGLFT | 763-9FG108EGLFT | 9FG108EGLFT | 9FG108EGLFT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | Surface Mount; 48-TFSOP (0.240", 6.10mm Width) | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |