IC FREQ TIMING GENERATOR 48TSSOP Product overview: 9FG108EGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG108EGILFT can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 848021-9FG108EGILFT
Features: IC 1 Output
Package: Reel - TR
Family Name: ICS9FG108
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9FG108EGILFT, ICS9FG108EGILFT-ND
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 48-TSSOP
FREQUENCY GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES
IC FREQ TIMING GENERATOR 48TSSOP
IC FREQ TIMING GENERATOR 48TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9FG108EGILFT | 848021-9FG108EGILFT | 9FG108EGILFT | 50AJ9499 | 668-9FG108EGILFT | 9FG108EGILFT |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - 9FG108EGILFT | Application Specific Clock/Timing | Frequency Generator, -40 To 85Deg C Rohs Compliant Renesas | IC FREQ TIMING GENERATOR 48TSSOP | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | ||||
| Package Type | Tape & Reel (TR) | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | 48-TFSOP (0.240, 6.10mm Width) | Surface Mount; Surface Mount | ||
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |||
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz |