IC FREQ TIMING GENERATOR 48TSSOP Product overview: 9FG108EGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG108EGILF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1028809-9FG108EGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 39
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL
PLL: Yes
Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 9FG108EGLF; 9FG830AGILF; 9LPRS525AGILF; 954226AGLF; 6V49205BPAGI; 9LPRS436CGILFT;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9FG108EGILF-ND,80
Base Product Number: 9FG108
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 48-TSSOP
FREQUENCY GENERATOR, 400MHZ, 85DEG C ROHS COMPLIANT: YES
IC FREQ TIMING GENERATOR 48TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9FG108EGILF | 1028809-9FG108EGILF | 9FG108EGILF | 66AH8604 | 9FG108EGILF |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Application Specific Clock/Timing | Frequency Generator, 400Mhz, 85Deg C Rohs Compliant Renesas | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | HCSL | ||
| Package Type | Tube | Surface Mount; 48-TFSOP (0.240", 6.10mm Width) | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 25 MHz | 400 MHz | 400 MHz | 400 MHz |