Renesas Electronics Corporation Clock and Timing IC 9FG108EFILFT

Description
IC FREQ TIMING GENERATOR 48SSOP Product overview: 9FG108EFILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG108EFILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ TIMING GENERATOR 48SSOP Product overview: 9FG108EFILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG108EFILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-9FG108EFILFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-9FG108EFILFT
Clock and Timing IC 763-9FG108EFILFT
IC FREQ TIMING GENERATOR 48SSOP Product overview: 9FG108EFILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG108EFILFT can be used for catalog matching and distributor lookup.

IC FREQ TIMING GENERATOR 48SSOP Product overview: 9FG108EFILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG108EFILFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
996053-9FG108EFILFT
Integrated Circuits (ICs) - Clock/Timing - Application Specific 996053-9FG108EFILFT
Win Source Part Number: 996053-9FG108EFILFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL PLL: Yes Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9FG108EFILFT-ND,I CS9FG108EFILFT Base Product Number: 9FG108

Win Source Part Number: 996053-9FG108EFILFT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL
PLL: Yes
Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9FG108EFILFT-ND,ICS9FG108EFILFT
Base Product Number: 9FG108

Buy Now Datasheet
Frequency Generator, 400Mhz, 85Deg C Rohs Compliant Renesas - 66AH8603 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Generator, 400Mhz, 85Deg C Rohs Compliant Renesas
66AH8603
Frequency Generator, 400Mhz, 85Deg C Rohs Compliant Renesas 66AH8603
FREQUENCY GENERATOR, 400MHZ, 85DEG C ROHS COMPLIANT: YES

FREQUENCY GENERATOR, 400MHZ, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Clock/Timing - Application Specific - 9FG108EFILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9FG108EFILFT
Clock/Timing - Application Specific 9FG108EFILFT
IC FREQ TIMING GENERATOR 48SSOP

IC FREQ TIMING GENERATOR 48SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - 9FG108EFILFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9FG108EFILFT
Application Specific Clock/Timing 9FG108EFILFT
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 48-SSOP

Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 48-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 763-9FG108EFILFT 996053-9FG108EFILFT 66AH8603 9FG108EFILFT 9FG108EFILFT
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific Frequency Generator, 400Mhz, 85Deg C Rohs Compliant Renesas Clock/Timing - Application Specific Application Specific Clock/Timing
Bus Interface HCSL HCSL HCSL
Package Type Tape & Reel (TR) Surface Mount; 48-BSSOP (0.295", 7.50mm Width) Surface Mount; Surface Mount Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data