Win Source Part Number: 1173483-9FG108EFILF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 30
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL
PLL: Yes
Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9FG108EFILF,ICS9F
Base Product Number: 9FG108
IC FREQ TIMING GENERATOR 48SSOP Product overview: 9FG108EFILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG108EFILF can be used for catalog matching and distributor lookup.
IC FREQ TIMING GENERATOR 48SSOP
FREQUENCY GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 48-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1173483-9FG108EFILF | 763-9FG108EFILF | 9FG108EFILF | 85AJ8657 | 9FG108EFILF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Clock and Timing IC | Clock/Timing - Application Specific | Frequency Generator, -40 To 85Deg C Rohs Compliant Renesas | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | ||
| Package Type | Surface Mount; 48-BSSOP (0.295", 7.50mm Width) | Tube | Surface Mount; Surface Mount | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |