IC FREQ TIMING GENERATOR 28SSOP Product overview: 9FG104EFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG104EFLF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1215455-9FG104EFLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 47
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL
PLL: Yes
Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9FG104EFLF,ICS9FG
Base Product Number: 9FG104
IC FREQ TIMING GENERATOR 28SSOP
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9FG104EFLF | 1215455-9FG104EFLF | 9FG104EFLF | 9FG104EFLF |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | Tube | Surface Mount; 28-SSOP (0.209", 5.30mm Width) | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz |