IC FREQ TIMING GENERATOR 28SSOP Product overview: 9FG104EFILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG104EFILFT can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Package: Tape & Reel (TR) Cut Tape (CT)
Category: Integrated Circuits (ICs) Clock/Timing -Application Specific Clock/Timing
Product Status: Active
Voltage - Supply: 3.135V ~ 3.465V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
IC FREQ TIMING GENERATOR 28SSOP
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9FG104EFILFT | 9FG104EFILFT | 9FG104EFILFT | |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) Clock/Timing -Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | HCSL | HCSL | ||
| Package Type | Tape & Reel (TR) | 28-SSOP (0.209", 5.30mm Width) | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz |