Win Source Part Number: 1377674-9FG104EFILF
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tube
Product Status: Active
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Base Product Number: 9FG104
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: HCSL
Number of Circuits: 1
PLL: Yes
Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA
Input: Clock, Crystal
Frequency - Max: 400MHz
IC FREQ TIMING GENERATOR 28SSOP Product overview: 9FG104EFILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9FG104EFILF can be used for catalog matching and distributor lookup.
IC FREQ TIMING GENERATOR 28SSOP
Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1377674-9FG104EFILF | 763-9FG104EFILF | 9FG104EFILF | 9FG104EFILF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | 28-SSOP (0.209", 5.30mm Width) | Tube | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |