Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 9FG104DFLF 9FG104DFLF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004172-9FG104DFLF Packaging: Rail/Tube Length: 10.2 mm Contact Plating: Tin Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Thickness: 1.73 mm Number of Pins: 28 Number of Outputs: 4 Width: 5.3 mm Categories: OEM Parts(0-9) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 125 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004172-9FG104DFLF Packaging: Rail/Tube Length: 10.2 mm Contact Plating: Tin Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Thickness: 1.73 mm Number of Pins: 28 Number of Outputs: 4 Width: 5.3 mm Categories: OEM Parts(0-9) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 125 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 9FG104DFLF - 1004172-9FG104DFLF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 9FG104DFLF
1004172-9FG104DFLF
OEM Parts - OEM Parts (0 - 9) - 9FG104DFLF 1004172-9FG104DFLF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004172-9FG104DFLF Packaging: Rail/Tube Length: 10.2 mm Contact Plating: Tin Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Thickness: 1.73 mm Number of Pins: 28 Number of Outputs: 4 Width: 5.3 mm Categories: OEM Parts(0-9) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 125 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004172-9FG104DFLF
Packaging: Rail/Tube
Length: 10.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Thickness: 1.73 mm
Number of Pins: 28
Number of Outputs: 4
Width: 5.3 mm
Categories: OEM Parts(0-9)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Nominal Supply Current: 125 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1004172-9FG104DFLF
Product Name OEM Parts - OEM Parts (0 - 9) - 9FG104DFLF
Unlock Full Specs
to access all available technical data