Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998734-9FG104CGLFT
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Categories: OEM Parts(0-9)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 998734-9FG104CGLFT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 9FG104CGLFT |