Renesas Electronics Corporation Application Specific Clock/Timing 9ERS3125BKILFT

Description
Intel CK505 Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-VFQFPN (8x8)
Request a Quote Datasheet
Description
Intel CK505 Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-VFQFPN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 9ERS3125BKILFT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
9ERS3125BKILFT-ND
Application Specific Clock/Timing 9ERS3125BKILFT-ND
Intel CK505 Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-VFQFPN (8x8)

Intel CK505 Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-VFQFPN (8x8)

Buy Now Datasheet
Clock/Timing - Application Specific - 9ERS3125BKILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9ERS3125BKILFT
Clock/Timing - Application Specific 9ERS3125BKILFT
IC EMBEDDED PC MAIN CLK 56VQFN

IC EMBEDDED PC MAIN CLK 56VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 9ERS3125BKILFT-ND 9ERS3125BKILFT
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Application Specific Clock/Timing - 863-SI52111-B5-GM2RTR-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 10-WFDFN Exposed Pad
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers
DIP Clock and Timing IC - 690-BQ3287MT-SB2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Rail/Tube
Operating Temperature 0.0 C (32 F)
Features / Standards RoHS
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381FSZC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers