Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
IC EMBEDDED PC MAIN CLK 56TSSOP Product overview: 9EPRS525AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9EPRS525AGILFT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1032731-9EPRS525AGIL
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9EPRS525AGILFT-ND
Base Product Number: 9EPRS525
IC EMBEDDED PC MAIN CLK 56TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 9EPRS525AGILFT-ND | 763-9EPRS525AGILFT | 1032731-9EPRS525AGILFT | 9EPRS525AGILFT |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)" | Tape & Reel (TR) | Surface Mount; 56-TFSOP (0.240", 6.10mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |