Renesas Electronics Corporation Application Specific Clock/Timing 9EPRS525AGILF

Description
Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Request a Quote Datasheet
Description
Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 800-1946-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-1946-ND
Application Specific Clock/Timing 800-1946-ND
Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP

Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-9EPRS525AGILF
Clock and Timing IC 763-9EPRS525AGILF
IC EMBEDDED PC MAIN CLK 56TSSOP Product overview: 9EPRS525AGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9EPRS525AGILF can be used for catalog matching and distributor lookup.

IC EMBEDDED PC MAIN CLK 56TSSOP Product overview: 9EPRS525AGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9EPRS525AGILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1041842-9EPRS525AGILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1041842-9EPRS525AGILF
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1041842-9EPRS525AGILF
Win Source Part Number: 1041842-9EPRS525AGIL F Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 400MHz Number of Circuits: 1 Standard Package: 34 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Voltage - Supply: 3.135V ~ 3.465V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 932S208DGLFT; 952601EGLFT; 952601EGLF; CY28409ZXC; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9EPRS525AGILF,800 -1946 Base Product Number: 9EPRS525

Win Source Part Number: 1041842-9EPRS525AGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 400MHz
Number of Circuits: 1
Standard Package: 34
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 932S208DGLFT; 952601EGLFT; 952601EGLF; CY28409ZXC;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9EPRS525AGILF,800-1946
Base Product Number: 9EPRS525

Buy Now Datasheet
Clock/Timing - Application Specific - 9EPRS525AGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9EPRS525AGILF
Clock/Timing - Application Specific 9EPRS525AGILF
IC EMBEDDED PC MAIN CLK 56TSSOP

IC EMBEDDED PC MAIN CLK 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 800-1946-ND 763-9EPRS525AGILF 1041842-9EPRS525AGILF 9EPRS525AGILF
Product Name Application Specific Clock/Timing Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)" Tube Surface Mount; 56-TFSOP (0.240", 6.10mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data