PCI Express (PCIe), Timing Control Hub™ Clock/Frequency Synthesizer IC 400MHz 1 Output 56-SSOP
IC TIMING CTRL HUB PROG 56SSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 9E4101AFILFT-ND | 9E4101AFILFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |