PCI Express (PCIe) IC 200MHz 1 Output 24-QFN (4x4)
IC MUX PCIE 2:4 1.8V 24VFQFPN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 800-2887-5-ND | 9DMV0441AKILF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 1.9 volts | |
| Frequency | 200 MHz | 200 MHz |