PCI Express (PCIe) Multiplexer IC 200MHz 1 Output 24-VFQFPN (4x4)
VFQFPN 4.00X4.00X0.90 MM, 0.50MM
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 800-9DMV0431AKILFTTR-ND | 9DMV0431AKILFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 1.9 volts |