PCI Express (PCIe) IC 167MHz 1 Output 16-VFQFPN (3x3)
IC MUX PCIE 2:1 1.5V 16VFQFPN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 800-2880-5-ND | 9DMU0131AKILF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.43 to 1.57 volts | |
| Frequency | 167 MHz | 167 MHz |