PCI Express (PCIe) Fanout Buffer (Distribution) IC 200MHz 1 Output 48-VFQFPN (6x6)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 800-4067-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | HCSL |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad |
| Supply Voltage | 1.7 to 1.9 volts |