Renesas Electronics Corporation Application Specific Clock/Timing 9DBV0931AKILFT

Description
Ethernet, PCI Express (PCIe) Fanout Buffer (Distribution) IC 200MHz 1 Output 48-VFQFPN (6x6)
Request a Quote Datasheet
Description
Ethernet, PCI Express (PCIe) Fanout Buffer (Distribution) IC 200MHz 1 Output 48-VFQFPN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 800-9DBV0931AKILFTTR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-9DBV0931AKILFTTR-ND
Application Specific Clock/Timing 800-9DBV0931AKILFTTR-ND
Ethernet, PCI Express (PCIe) Fanout Buffer (Distribution) IC 200MHz 1 Output 48-VFQFPN (6x6)

Ethernet, PCI Express (PCIe) Fanout Buffer (Distribution) IC 200MHz 1 Output 48-VFQFPN (6x6)

Buy Now Datasheet
Clock/Timing - Application Specific - 9DBV0931AKILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9DBV0931AKILFT
Clock/Timing - Application Specific 9DBV0931AKILFT
VFQFPN 6.00X6.00X0.90 MM, 0.40MM

VFQFPN 6.00X6.00X0.90 MM, 0.40MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 800-9DBV0931AKILFTTR-ND 9DBV0931AKILFT
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface HCSL
Package Type Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.7 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
7 suppliers
 - SIT9365AI-4B2-33E156.250000E - Rochester Electronics
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AMZ8127DMB - 911411-AMZ8127DMB - Win Source Electronics
Specs
Device Type Clock Generator
Package Type DIP; 24-CDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers