IC CLOCK BUFFER Product overview: 9DBV0841AKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DBV0841AKILF can be used for catalog matching and distributor lookup.
FANOUT/ZERO DELAY BUFFER, -40 TO 85DEG C ROHS COMPLIANT: YES
Ethernet, PCI Express (PCIe) Clock Buffer/Driver, Multiplexer IC 137.5MHz 1 Output 48-VFQFPN (6x6)
IC CLOCK BUFFER
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9DBV0841AKILF | 85AJ8649 | 9DBV0841AKILF | 9DBV0841AKILF |
| Product Name | Clock and Timing IC | Fanout/zero Delay Buffer, -40 To 85Deg C Rohs Compliant Renesas | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | HCSL | ||
| Package Type | Tray | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | ||
| Frequency | 200 MHz | 138 MHz | 138 MHz |