The 9DBV0741AKILFT is a low-power, high-performance fanout buffer designed for PCIe applications, featuring nine outputs with individual output enable (OE#) pins to support the PCIe CLKREQ# function. It operates within a frequency range of 1 MHz to 200 MHz and exhibits a typical power consumption of 41 mW. The device provides excellent performance with PCIe Gen5 additive phase jitter specifications of less than 40 fs RMS and output-to-output skew of less than 50 ps. This buffer supports multiple PCIe clocking architectures, including Common Clocked (CC) and Independent Reference (IR) modes, and is compatible with spread spectrum clocking. The 9DBV0741AKILFT also features three selectable SMBus addresses, allowing for individual control of slew rates and differential output amplitudes. It operates within a temperature range of -40°C to +85°C and is available in a compact 32-VFQFPN package. This product is suitable for applications in servers, high-performance computing, networking, and industrial control systems.
Ethernet, PCI Express (PCIe) Fanout Buffer (Distribution) IC 200MHz 1 Output 40-VFQFPN (5x5)
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 800-9DBV0741AKILFTTR-ND | 9DBV0741AKILFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 1.9 volts |