IC CLK BUFFER 1.8V PCIE 40VFQFPN Product overview: 9DBV0641AKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9DBV0641AKILF can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers
Package: Tray
Input: HCSL
Output: HCSL
Voltage - Supply: 1.7V ~ 1.9V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VFQFPN (5x5)
IC CLK BUFFER 1.8V PCIE 40VFQFPN
IC CLK BUFFER 1.8V PCIE 40VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-9DBV0641AKILF | 9DBV0641AKILF | 9DBV0641AKILF | |
| Product Name | 1.8V Clock and Timing IC | Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL | HCSL | HCSL | |
| Package Type | Tray | 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |
| Frequency | 175 MHz | 125 MHz | 125 MHz |